5o.com Drop in Circulator 5o1180800

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1180800 series comprises drop-in circulators designed for RF power amplifier protection in communications, medical, military, and space applications. Each variant operates within a specified frequency band from 10 MHz to 50 MHz with an isolation of 11 to 16 dB, a maximum VSWR of 1.8, and insertion loss between 1.2 dB and 5.0 dB. The devices feature a TAB connector, 50 Ω impedance, and handle up to 100 W forward and reverse power. They are housed in an 80 × 80 × 28 mm package and operate within a temperature range of +10 °C to +60 °C, with storage from −55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1180800 series comprises drop-in circulators designed for RF power amplifier protection in communications, medical, military, and space applications. Each variant operates within a specified frequency band from 10 MHz to 50 MHz with an isolation of 11 to 16 dB, a maximum VSWR of 1.8, and insertion loss between 1.2 dB and 5.0 dB. The devices feature a TAB connector, 50 Ω impedance, and handle up to 100 W forward and reverse power. They are housed in an 80 × 80 × 28 mm package and operate within a temperature range of +10 °C to +60 °C, with storage from −55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1180800 - 5o.com
Guangdong, China
Drop in Circulator
5o1180800
Drop in Circulator 5o1180800
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1180800
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o03144720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Coaxial Isolator - 5o00801401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1120200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0060750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details