5o.com Drop in Isolator 5o0160607

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0160607 is a drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 300 to 475 MHz with a minimum isolation of 17 dB and maximum insertion loss of 1.0 dB. It features a 50Ω impedance, handles 100W forward and 50W reverse power, and operates from -45°C to +85°C. The device is packaged in a 60×60×28 mm metal case with SMA connectors and is rated for storage from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o0160607 is a drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 300 to 475 MHz with a minimum isolation of 17 dB and maximum insertion loss of 1.0 dB. It features a 50Ω impedance, handles 100W forward and 50W reverse power, and operates from -45°C to +85°C. The device is packaged in a 60×60×28 mm metal case with SMA connectors and is rated for storage from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0160607 - 5o.com
Guangdong, China
Drop in Isolator
5o0160607
Drop in Isolator 5o0160607
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0160607
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1015220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.20 GHz
VSWR 1.2 :1
View Details
Waveguide Circulator - 5o1630301 - 5o.com
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0620251 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details