5o.com Dual Junction Drop in Circulator 5o1217161

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1217161 is a dual junction drop-in circulator designed for RF power amplifier protection in applications spanning digital, satellite, mobile, medical, security, military, space, and commercial systems. It operates from 8.0 to 12.0 GHz with an insertion loss of 1.0 dB maximum, isolation of 36 dB minimum, and a VSWR of 1.3 maximum. The device features a 50 Ω impedance, handles 30 W forward and reverse power, and uses a TAB connector. It is mounted in a case measuring 17.6 × 16.5 × 7.5 mm and operates across temperatures from -55 °C to +85 °C, with a storage range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1217161 is a dual junction drop-in circulator designed for RF power amplifier protection in applications spanning digital, satellite, mobile, medical, security, military, space, and commercial systems. It operates from 8.0 to 12.0 GHz with an insertion loss of 1.0 dB maximum, isolation of 36 dB minimum, and a VSWR of 1.3 maximum. The device features a 50 Ω impedance, handles 30 W forward and reverse power, and uses a TAB connector. It is mounted in a case measuring 17.6 × 16.5 × 7.5 mm and operates across temperatures from -55 °C to +85 °C, with a storage range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1217161 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1217161
Dual Junction Drop in Circulator 5o1217161
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1217161
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1034340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1250280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0642420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0013181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details