5o.com Drop in Circulator 5o1113180

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1113180 series consists of drop-in circulators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, space, and commercial systems. Each device operates over frequency ranges between 17.0 GHz and 37.0 GHz, with isolation ratings from 16 to 20 dB, VSWR up to 1.4, and insertion loss up to 1.2 dB, using TAB connectors. All variants feature a 50 Ω impedance, handle 30 W forward and reverse power, and operate at temperatures from -40 °C to +85 °C. The physical dimensions are 13 × 18 × 12.8 mm with ±2% tolerance. Storage temperature ranges from -55 °C to +125 °C. Installation requires stainless steel or brass screws. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o1113180 series consists of drop-in circulators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, space, and commercial systems. Each device operates over frequency ranges between 17.0 GHz and 37.0 GHz, with isolation ratings from 16 to 20 dB, VSWR up to 1.4, and insertion loss up to 1.2 dB, using TAB connectors. All variants feature a 50 Ω impedance, handle 30 W forward and reverse power, and operate at temperatures from -40 °C to +85 °C. The physical dimensions are 13 × 18 × 12.8 mm with ±2% tolerance. Storage temperature ranges from -55 °C to +125 °C. Installation requires stainless steel or brass screws. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1113180 - 5o.com
Guangdong, China
Drop in Circulator
5o1113180
Drop in Circulator 5o1113180
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1113180
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1630300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Isolator - 5o04250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details