5o.com Drop in Circulator 5o1119201

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1119201 is a drop-in circulator designed for RF power amplifier protection in applications including digital, satellite, and mobile communication. It operates over the frequency range of 8.0 to 18.0 GHz with a minimum isolation of 14 dB, a maximum VSWR of 1.5, and a maximum insertion loss of 0.8 dB. The device features a TAB connector and is housed in a 19×20.3×14 mm package. It supports 60 W forward and reverse power handling, operates within a temperature range of -30 to +70°C, and stores from -55 to +125°C. The impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

The 5o1119201 is a drop-in circulator designed for RF power amplifier protection in applications including digital, satellite, and mobile communication. It operates over the frequency range of 8.0 to 18.0 GHz with a minimum isolation of 14 dB, a maximum VSWR of 1.5, and a maximum insertion loss of 0.8 dB. The device features a TAB connector and is housed in a 19×20.3×14 mm package. It supports 60 W forward and reverse power handling, operates within a temperature range of -30 to +70°C, and stores from -55 to +125°C. The impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1119201 - 5o.com
Guangdong, China
Drop in Circulator
5o1119201
Drop in Circulator 5o1119201
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1119201
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12643404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Waveguide Circulator - 5o1638420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details