5o.com Waveguide Circulator 5o1610270

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator designed for RF power amplifier protection in communication, medical, security, military, and space applications, operating from 92.0 to 96.0 GHz with a WR10 (BJ900) connector. It has a 50Ω impedance, 18 dB minimum isolation, maximum VSWR of 1.35, and insertion loss of 0.8 dB. The device handles 2 W forward and reverse power, operates from -40 to +60°C, and is housed in a 10×27×14 mm package.

Datasheet Summary
Powered by GS/AI

Waveguide circulator designed for RF power amplifier protection in communication, medical, security, military, and space applications, operating from 92.0 to 96.0 GHz with a WR10 (BJ900) connector. It has a 50Ω impedance, 18 dB minimum isolation, maximum VSWR of 1.35, and insertion loss of 0.8 dB. The device handles 2 W forward and reverse power, operates from -40 to +60°C, and is housed in a 10×27×14 mm package.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1610270 - 5o.com
Guangdong, China
Waveguide Circulator
5o1610270
Waveguide Circulator 5o1610270
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1610270
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0339280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0025281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1638420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details