5o.com Dual Junction Drop in Circulator 5o1250280

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1250280 is a dual junction drop-in circulator designed for RF power amplifier protection in communication and military applications. It operates from 3.0 to 6.0 GHz with a VSWR of 1.3, insertion loss of 1.0 dB, and isolation of 36 dB. The device has a 50 Ω impedance, handles 100 W forward and reverse power, and uses a TAB connector. Its dimensions are 50.8 × 28 × 14 mm, with an operating temperature range of -55 to +85°C and storage temperature up to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o1250280 is a dual junction drop-in circulator designed for RF power amplifier protection in communication and military applications. It operates from 3.0 to 6.0 GHz with a VSWR of 1.3, insertion loss of 1.0 dB, and isolation of 36 dB. The device has a 50 Ω impedance, handles 100 W forward and reverse power, and uses a TAB connector. Its dimensions are 50.8 × 28 × 14 mm, with an operating temperature range of -55 to +85°C and storage temperature up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1250280 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1250280
Dual Junction Drop in Circulator 5o1250280
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1250280
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1668800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13261824 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Coaxial Isolator - 5o0030380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details