5o.com Drop in Isolator 5o01801401

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o01801401 is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. It operates in the 60 to 200 MHz range with isolation up to 25 dB, maximum VSWR of 1.15, and insertion loss as low as 0.2 dB depending on frequency. The device has a 50 Ω impedance, handles 500 W forward and 250 W reverse power, and is housed in a case measuring 80 × 140 × 18 mm. It operates from 0 to +70°C and is rated for storage from -55 to +125°C. The part uses TAB connectors and supports dual or multiple junction configurations for higher isolation.

Datasheet Summary
Powered by GS/AI

The 5o01801401 is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. It operates in the 60 to 200 MHz range with isolation up to 25 dB, maximum VSWR of 1.15, and insertion loss as low as 0.2 dB depending on frequency. The device has a 50 Ω impedance, handles 500 W forward and 250 W reverse power, and is housed in a case measuring 80 × 140 × 18 mm. It operates from 0 to +70°C and is rated for storage from -55 to +125°C. The part uses TAB connectors and supports dual or multiple junction configurations for higher isolation.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o01801401 - 5o.com
Guangdong, China
Drop in Isolator
5o01801401
Drop in Isolator 5o01801401
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o01801401
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05781 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0015220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 7.20 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0160600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1013181 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details