5o.com Dual Junction Coaxial Circulator 5o13261804

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13261804 series is a four-port dual junction coaxial circulator designed for RF power amplifier protection in communication, military, and aerospace applications. It operates across frequencies from 6.0 GHz to 27.5 GHz, with a 50 Ω impedance and power handling of 60 W forward and reverse. The device uses SMA (female or male) or 2.92 mm female connectors, measures 26 × 18 × 13.8 mm, and functions reliably from -55 °C to +85 °C, with storage up to +125 °C. VSWR ranges from 1.2 to 1.35, and insertion loss from 0.6 dB to 1.2 dB, depending on frequency band. Isolation exceeds 36 dB minimum across all variants.

Datasheet Summary
Powered by GS/AI

The 5o13261804 series is a four-port dual junction coaxial circulator designed for RF power amplifier protection in communication, military, and aerospace applications. It operates across frequencies from 6.0 GHz to 27.5 GHz, with a 50 Ω impedance and power handling of 60 W forward and reverse. The device uses SMA (female or male) or 2.92 mm female connectors, measures 26 × 18 × 13.8 mm, and functions reliably from -55 °C to +85 °C, with storage up to +125 °C. VSWR ranges from 1.2 to 1.35, and insertion loss from 0.6 dB to 1.2 dB, depending on frequency band. Isolation exceeds 36 dB minimum across all variants.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13261804 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13261804
Dual Junction Coaxial Circulator 5o13261804
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13261804
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1080801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12101491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0064660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Drop in Isolator - 5o01801401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details