5o.com Drop in Circulator 5o1112200

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1112200 series comprises drop-in circulators designed for RF power amplifier protection in communication, military, and commercial applications. Each variant operates within frequency ranges from 4.0 to 8.0 GHz, features a 50 Ω impedance, and uses TAB connectors. All models have a compact size of 12 × 20 × 8 mm, handle forward and reverse power up to 60 W, and operate across a temperature range of -40 °C to +85 °C, with some supporting -55 °C to +85 °C. They provide minimum isolation of 18 dB and insertion loss as low as 0.25 dB, with VSWR not exceeding 1.3. The series supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1112200 series comprises drop-in circulators designed for RF power amplifier protection in communication, military, and commercial applications. Each variant operates within frequency ranges from 4.0 to 8.0 GHz, features a 50 Ω impedance, and uses TAB connectors. All models have a compact size of 12 × 20 × 8 mm, handle forward and reverse power up to 60 W, and operate across a temperature range of -40 °C to +85 °C, with some supporting -55 °C to +85 °C. They provide minimum isolation of 18 dB and insertion loss as low as 0.25 dB, with VSWR not exceeding 1.3. The series supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1112200 - 5o.com
Guangdong, China
Drop in Circulator
5o1112200
Drop in Circulator 5o1112200
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1112200
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0080800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0339280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Microstrip Isolator - 5o0514160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.70 to 4.90 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0120270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details