5o.com Dual Junction Coaxial Isolator 5o0339280

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. It operates across frequency ranges from 4.2 to 7.0 GHz with isolation minima of 40 to 45 dB, insertion loss up to 1.0 dB, and VSWR maximum of 1.25. The part features SMA female connectors, 50 Ω impedance, and handles 60 W forward and 5 W reverse power. It is housed in a 39×28×15 mm enclosure and operates from -40 °C to +85 °C, with a storage temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. It operates across frequency ranges from 4.2 to 7.0 GHz with isolation minima of 40 to 45 dB, insertion loss up to 1.0 dB, and VSWR maximum of 1.25. The part features SMA female connectors, 50 Ω impedance, and handles 60 W forward and 5 W reverse power. It is housed in a 39×28×15 mm enclosure and operates from -40 °C to +85 °C, with a storage temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0339280 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0339280
Dual Junction Coaxial Isolator 5o0339280
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0339280
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0021220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0025281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1056560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.89 GHz
VSWR 1.2 :1
View Details