5o.com Coaxial Circulator 5o1080800

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection in applications including mobile communication, military, and space, operating from 10 to 55 MHz. The series features a 80×80×28 mm enclosure, 50 Ω impedance, and supports forward and reverse power up to 100 W, with connector options including SMA and N type. Operating temperature ranges from +10 °C to +60 °C depending on model, and storage temperature spans -55 °C to +125 °C. Insertion loss ranges from 1.25 dB to 1.8 dB, isolation from 11 dB to 17 dB, and VSWR from 1.35 to 1.8.

Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection in applications including mobile communication, military, and space, operating from 10 to 55 MHz. The series features a 80×80×28 mm enclosure, 50 Ω impedance, and supports forward and reverse power up to 100 W, with connector options including SMA and N type. Operating temperature ranges from +10 °C to +60 °C depending on model, and storage temperature spans -55 °C to +125 °C. Insertion loss ranges from 1.25 dB to 1.8 dB, isolation from 11 dB to 17 dB, and VSWR from 1.35 to 1.8.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1080800 - 5o.com
Guangdong, China
Coaxial Circulator
5o1080800
Coaxial Circulator 5o1080800
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1080800
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0140400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Waveguide Isolator - 5o0621280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o101041100 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details