5o.com Dual Junction Drop in Isolator 5o0250280

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0250280 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, medical, military, and space applications. It operates from 3.0 to 6.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.0 dB. The device uses a TAB connector, has a 50 Ω impedance, and handles 100 W forward and 30 W reverse power. Its dimensions are 50.8 × 28 × 14 mm, and it operates from -55 °C to +85 °C with storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0250280 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, medical, military, and space applications. It operates from 3.0 to 6.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.0 dB. The device uses a TAB connector, has a 50 Ω impedance, and handles 100 W forward and 30 W reverse power. Its dimensions are 50.8 × 28 × 14 mm, and it operates from -55 °C to +85 °C with storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0250280 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0250280
Dual Junction Drop in Isolator 5o0250280
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0250280
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0326181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o0396480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.30 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0132340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1668800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details