5o.com Coaxial Isolator 5o0060607

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, operating from 300 to 475 MHz with 50 Ω impedance. Housed in a 60 × 60 × 28 mm enclosure with SMA female or N female connectors, it handles 100 W forward power and 50 W reverse power. Operating temperature range is -40 °C to +80 °C, with storage from -55 °C to +125 °C. Insertion loss is 0.8 dB at 25 °C and 1.0 dB over the extended temperature range, with VSWR up to 1.35. Isolation is a minimum of 17 dB.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, operating from 300 to 475 MHz with 50 Ω impedance. Housed in a 60 × 60 × 28 mm enclosure with SMA female or N female connectors, it handles 100 W forward power and 50 W reverse power. Operating temperature range is -40 °C to +80 °C, with storage from -55 °C to +125 °C. Insertion loss is 0.8 dB at 25 °C and 1.0 dB over the extended temperature range, with VSWR up to 1.35. Isolation is a minimum of 17 dB.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0060607 - 5o.com
Guangdong, China
Coaxial Isolator
5o0060607
Coaxial Isolator 5o0060607
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0060607
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0160750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0119190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details