5o.com Dual Junction Drop in Circulator 5o12643404

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12643404 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across 2.0 to 4.0 GHz with a maximum insertion loss of 1.2 dB and minimum isolation of 36 dB. The device has a VSWR of 1.3, handles 100 W forward and reverse power, and uses a TAB connector. It is housed in a 64×34×21 mm package with 50 Ω impedance and operates from +10 to +70 °C, with storage from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o12643404 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across 2.0 to 4.0 GHz with a maximum insertion loss of 1.2 dB and minimum isolation of 36 dB. The device has a VSWR of 1.3, handles 100 W forward and reverse power, and uses a TAB connector. It is housed in a 64×34×21 mm package with 50 Ω impedance and operates from +10 to +70 °C, with storage from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12643404 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12643404
Dual Junction Drop in Circulator 5o12643404
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12643404
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0620300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1120200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0110250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1053560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details