5o.com Coaxial Circulator 5o1056540

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in the 4.0 to 8.0 GHz range, with 300W forward and reverse power handling, 16 dB minimum isolation, 1.4 maximum VSWR, and 0.6 dB maximum insertion loss. It features N female connectors, 50 Ω impedance, and dimensions of 56 × 54.3 × 36 mm. Operating temperature ranges from -30 °C to +70 °C, with storage from -55 °C to +125 °C. Supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in the 4.0 to 8.0 GHz range, with 300W forward and reverse power handling, 16 dB minimum isolation, 1.4 maximum VSWR, and 0.6 dB maximum insertion loss. It features N female connectors, 50 Ω impedance, and dimensions of 56 × 54.3 × 36 mm. Operating temperature ranges from -30 °C to +70 °C, with storage from -55 °C to +125 °C. Supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1056540 - 5o.com
Guangdong, China
Coaxial Circulator
5o1056540
Coaxial Circulator 5o1056540
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1056540
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1630301 - 5o.com
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12171624 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Waveguide Circulator - 5o1628300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0112121 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 6.00 GHz
VSWR 1.2 :1
View Details