5o.com Dual Junction Drop in Circulator 5o1250250

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3-port dual junction drop-in circulator designed for RF power amplifier protection in communication, medical, military, and space applications, operating from 200 to 3600 MHz. It features a TAB connector, 50 Ω impedance, and operates over a temperature range of -40 to +85 °C. The unit measures 50.8 by 25.4 by 10.5 mm, supports up to 200 W forward and reverse power, and provides isolation between 18 and 50 dB depending on frequency band. Storage temperature ranges from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

A 3-port dual junction drop-in circulator designed for RF power amplifier protection in communication, medical, military, and space applications, operating from 200 to 3600 MHz. It features a TAB connector, 50 Ω impedance, and operates over a temperature range of -40 to +85 °C. The unit measures 50.8 by 25.4 by 10.5 mm, supports up to 200 W forward and reverse power, and provides isolation between 18 and 50 dB depending on frequency band. Storage temperature ranges from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1250250 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1250250
Dual Junction Drop in Circulator 5o1250250
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1250250
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0120270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1350280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1119200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details