5o.com Drop in Isolator 5o018151

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o018151 is a drop-in isolator designed for RF power amplifier protection in applications including communications, medical, and military systems. It operates from 8.0 to 12.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.3, and an insertion loss of 0.5 dB. The device has a 50 Ω impedance, handles 30 W forward power and 5 W reverse power, and is rated for operation from -55 °C to +85 °C with a storage range of -55 °C to +125 °C. It is housed in a 8.9 × 15 × 7.8 mm package with a TAB connector.

Datasheet Summary
Powered by GS/AI

The 5o018151 is a drop-in isolator designed for RF power amplifier protection in applications including communications, medical, and military systems. It operates from 8.0 to 12.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.3, and an insertion loss of 0.5 dB. The device has a 50 Ω impedance, handles 30 W forward power and 5 W reverse power, and is rated for operation from -55 °C to +85 °C with a storage range of -55 °C to +125 °C. It is housed in a 8.9 × 15 × 7.8 mm package with a TAB connector.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o018151 - 5o.com
Guangdong, China
Drop in Isolator
5o018151
Drop in Isolator 5o018151
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o018151
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0035480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Isolator - 5o0326181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o12171624 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details