5o.com Surface Mount Isolator 5o04120

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator for RF power amplifier protection in communications and military applications, with a 50Ω impedance and 12.7 mm diameter cylindrical package, 8 mm height. It supports forward power up to 30 W and reverse power up to 10 W, with an operating temperature range of -40 °C to +85 °C and storage temperature from -55 °C to +125 °C. Frequency-specific models exhibit insertion loss between 0.3 dB and 0.7 dB, isolation between 15 dB and 23 dB, and VSWR maximum of 1.5. Reflow soldering must not exceed 260 °C.

Datasheet Summary
Powered by GS/AI

Surface mount isolator for RF power amplifier protection in communications and military applications, with a 50Ω impedance and 12.7 mm diameter cylindrical package, 8 mm height. It supports forward power up to 30 W and reverse power up to 10 W, with an operating temperature range of -40 °C to +85 °C and storage temperature from -55 °C to +125 °C. Frequency-specific models exhibit insertion loss between 0.3 dB and 0.7 dB, isolation between 15 dB and 23 dB, and VSWR maximum of 1.5. Reflow soldering must not exceed 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Isolator - 5o04120 - 5o.com
Guangdong, China
Surface Mount Isolator
5o04120
Surface Mount Isolator 5o04120
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o04120
Product Name Surface Mount Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1370380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0032340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details