5o.com Coaxial Circulator 5o1019201

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in communications, military, and space applications, operating from 8.0 to 18.0 GHz with 14 dB minimum isolation, 1.5 maximum VSWR, and 0.8 dB maximum insertion loss. Housing is 19×20.3×14 mm with SMA female connectors, 50 Ω impedance, and supports 60 W forward and reverse power. Operating temperature range is -30℃ to +70℃, with storage from -55℃ to +125℃.

Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in communications, military, and space applications, operating from 8.0 to 18.0 GHz with 14 dB minimum isolation, 1.5 maximum VSWR, and 0.8 dB maximum insertion loss. Housing is 19×20.3×14 mm with SMA female connectors, 50 Ω impedance, and supports 60 W forward and reverse power. Operating temperature range is -30℃ to +70℃, with storage from -55℃ to +125℃.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1019201 - 5o.com
Guangdong, China
Coaxial Circulator
5o1019201
Coaxial Circulator 5o1019201
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1019201
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1160607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 0.8000 :1
View Details
Coaxial Circulator - 5o1025280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 14.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1180801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details