5o.com Waveguide Isolator 5o0619250

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in medical, communication, security, military, and space applications, covering frequency ranges of 71.0-76.0 GHz and 81.0-86.0 GHz. Built in a WR12 (BJ740) waveguide flange with dimensions of 19.1 × 25.5 × 15 mm, featuring 18 dB minimum isolation, 1.4 maximum VSWR, and 1.0 dB maximum insertion loss. Handles 10 W forward power and 2 W reverse power, operating from -55 °C to +75 °C, with storage from -55 °C to +125 °C. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in medical, communication, security, military, and space applications, covering frequency ranges of 71.0-76.0 GHz and 81.0-86.0 GHz. Built in a WR12 (BJ740) waveguide flange with dimensions of 19.1 × 25.5 × 15 mm, featuring 18 dB minimum isolation, 1.4 maximum VSWR, and 1.0 dB maximum insertion loss. Handles 10 W forward power and 2 W reverse power, operating from -55 °C to +75 °C, with storage from -55 °C to +125 °C. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0619250 - 5o.com
Guangdong, China
Waveguide Isolator
5o0619250
Waveguide Isolator 5o0619250
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0619250
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0140401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1125250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05670 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Isolator - 5o0224200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details