5o.com Dual Junction Drop in Isolator 5o02120750

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o02120750 series comprises dual junction drop-in isolators for RF power amplifier protection in applications including communication, medical, and military systems. Each variant operates within specific frequency bands from 45 MHz to 270 MHz, with isolation ranging from 36 dB to 50 dB, insertion loss from 1.0 dB to 3.6 dB, and maximum VSWR of 1.3. All units feature a TAB connector, 50 Ω impedance, and are housed in a 120×75×28 mm package. Operating temperature ranges from -30 °C to +70 °C for most variants, with storage temperature spanning -55 °C to +125 °C. Forward power handling is rated at 200 W or 100 W depending on the model, with reverse power limited to 100 W. The series supports stainless steel or brass mounting screws and includes a one-year warranty.

Datasheet Summary
Powered by GS/AI

The 5o02120750 series comprises dual junction drop-in isolators for RF power amplifier protection in applications including communication, medical, and military systems. Each variant operates within specific frequency bands from 45 MHz to 270 MHz, with isolation ranging from 36 dB to 50 dB, insertion loss from 1.0 dB to 3.6 dB, and maximum VSWR of 1.3. All units feature a TAB connector, 50 Ω impedance, and are housed in a 120×75×28 mm package. Operating temperature ranges from -30 °C to +70 °C for most variants, with storage temperature spanning -55 °C to +125 °C. Forward power handling is rated at 200 W or 100 W depending on the model, with reverse power limited to 100 W. The series supports stainless steel or brass mounting screws and includes a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o02120750 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o02120750
Dual Junction Drop in Isolator 5o02120750
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o02120750
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1159720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details