5o.com Microstrip Isolator 5o05780

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in frequency ranges from 7.0 to 12.0 GHz, with 50Ω impedance, 15 W forward power, and 5 W reverse power handling. Package dimensions are 7×8×3.5 mm with microstrip connectors. Operating temperature range is -55 to +85°C and storage temperature is -55 to +125°C. Installation requires gold wire bonding and avoidance of strong magnetic fields. Minimum isolation is 18 dB, maximum VSWR is 1.3, and insertion loss is up to 0.6 dB depending on frequency band. The device is qualified for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in frequency ranges from 7.0 to 12.0 GHz, with 50Ω impedance, 15 W forward power, and 5 W reverse power handling. Package dimensions are 7×8×3.5 mm with microstrip connectors. Operating temperature range is -55 to +85°C and storage temperature is -55 to +125°C. Installation requires gold wire bonding and avoidance of strong magnetic fields. Minimum isolation is 18 dB, maximum VSWR is 1.3, and insertion loss is up to 0.6 dB depending on frequency band. The device is qualified for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05780 - 5o.com
Guangdong, China
Microstrip Isolator
5o05780
Microstrip Isolator 5o05780
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05780
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1040400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1043370 - 5o.com
Specs
Component Type Circulator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Coaxial Isolator - 5o0060750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0013182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details