5o.com Coaxial Isolator 5o0060605

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, with a 50Ω impedance and dimensions of 60×60×28 mm. Operates over 225 to 400 MHz with minimum isolation of 16 dB and maximum VSWR of 1.4. Supports forward power up to 100 W and reverse power up to 50 W. Operating temperature range is -40 to +80°C. Available with N female or SMA female connectors. Storage temperature range is -55 to +125°C.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, with a 50Ω impedance and dimensions of 60×60×28 mm. Operates over 225 to 400 MHz with minimum isolation of 16 dB and maximum VSWR of 1.4. Supports forward power up to 100 W and reverse power up to 50 W. Operating temperature range is -40 to +80°C. Available with N female or SMA female connectors. Storage temperature range is -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0060605 - 5o.com
Guangdong, China
Coaxial Isolator
5o0060605
Coaxial Isolator 5o0060605
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0060605
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1112200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0642420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details