5o.com Waveguide Isolator 5o0648930

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, military, and space applications, operating from 8.0 to 12.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.5 dB maximum insertion loss. Housed in a WR90 (BJ100) waveguide format, it measures 48×93×42 mm, supports 100 W forward and 30 W reverse power, and operates from -40 to +85°C with storage from -55 to +125°C. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, military, and space applications, operating from 8.0 to 12.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.5 dB maximum insertion loss. Housed in a WR90 (BJ100) waveguide format, it measures 48×93×42 mm, supports 100 W forward and 30 W reverse power, and operates from -40 to +85°C with storage from -55 to +125°C. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0648930 - 5o.com
Guangdong, China
Waveguide Isolator
5o0648930
Waveguide Isolator 5o0648930
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0648930
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1132320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.10 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0112190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 6.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0112200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0622590 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details