5o.com Coaxial Circulator 5o1072720

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1072720 - 5o.com
Guangdong, China
Coaxial Circulator
5o1072720
Coaxial Circulator 5o1072720
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1072720
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0150490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o1470 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.40 to 6.00 GHz
VSWR 1.22 :1
View Details
Drop in Isolator - 5o0125310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o0510100 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.00 to 8.00 GHz
VSWR 1.25 :1
View Details