5o.com Waveguide Isolator 5o0638980

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0638980 is a waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 12.0 to 18.0 GHz. It features a minimum isolation of 20 dB, a maximum VSWR of 1.3, and an insertion loss of 0.4 dB, with a WR62 (BJ140) connector. The device handles 100 W forward power and 30 W reverse power, operates from -40 to +85°C, and is housed in a 33.3 × 98 × 38 mm enclosure. Impedance is 50 Ω, and storage temperature ranges from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o0638980 is a waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 12.0 to 18.0 GHz. It features a minimum isolation of 20 dB, a maximum VSWR of 1.3, and an insertion loss of 0.4 dB, with a WR62 (BJ140) connector. The device handles 100 W forward power and 30 W reverse power, operates from -40 to +85°C, and is housed in a 33.3 × 98 × 38 mm enclosure. Impedance is 50 Ω, and storage temperature ranges from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0638980 - 5o.com
Guangdong, China
Waveguide Isolator
5o0638980
Waveguide Isolator 5o0638980
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0638980
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Isolator - 5o0326182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1013183 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.6 :1
View Details