5o.com Microstrip Isolator 5o05781

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o05781 is a microstrip isolator designed for RF power amplifier protection in communications, medical, military, and space applications. It operates from 8.0 to 12.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.35, and an insertion loss of 0.6 dB. The device has a 50 Ω impedance, handles 10 W forward power and 3 W reverse power, and is packaged in a 7×8×3 mm case. It operates from -55 °C to +85 °C and is installed via gold wire bonding.

Datasheet Summary
Powered by GS/AI

The 5o05781 is a microstrip isolator designed for RF power amplifier protection in communications, medical, military, and space applications. It operates from 8.0 to 12.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.35, and an insertion loss of 0.6 dB. The device has a 50 Ω impedance, handles 10 W forward power and 3 W reverse power, and is packaged in a 7×8×3 mm case. It operates from -55 °C to +85 °C and is installed via gold wire bonding.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05781 - 5o.com
Guangdong, China
Microstrip Isolator
5o05781
Microstrip Isolator 5o05781
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05781
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1339280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0021220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o1396480 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details