5o.com Coaxial Isolator 5o0064660

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, operating from 1.0 to 2.0 GHz with 17 dB minimum isolation, 1.4 maximum VSWR, and 0.6 dB maximum insertion loss. Available with N female or SMA female connectors, housed in a 64×66×26 mm enclosure with 50 Ω impedance. Rated for 100 W forward power and 30 W reverse power, with an operating temperature range of +10 to +70°C and storage temperature from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, operating from 1.0 to 2.0 GHz with 17 dB minimum isolation, 1.4 maximum VSWR, and 0.6 dB maximum insertion loss. Available with N female or SMA female connectors, housed in a 64×66×26 mm enclosure with 50 Ω impedance. Rated for 100 W forward power and 30 W reverse power, with an operating temperature range of +10 to +70°C and storage temperature from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0064660 - 5o.com
Guangdong, China
Coaxial Isolator
5o0064660
Coaxial Isolator 5o0064660
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0064660
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1140400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1045460 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 3.80 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o121014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details