5o.com Microstrip Isolator 5o05670

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o05670 series is a microstrip isolator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates across frequencies from 8.0 to 18.0 GHz with insertion loss ranging from 0.5 to 0.9 dB and minimum isolation of 12 to 20 dB. The device has a maximum VSWR of 1.5, a 50 Ω impedance, and handles up to 15 W forward power and 3 W reverse power. It is packaged in a 6×7×3.5 mm microstrip form with gold wire bonding for installation and operates from -55 to +85 °C with storage up to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o05670 series is a microstrip isolator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates across frequencies from 8.0 to 18.0 GHz with insertion loss ranging from 0.5 to 0.9 dB and minimum isolation of 12 to 20 dB. The device has a maximum VSWR of 1.5, a 50 Ω impedance, and handles up to 15 W forward power and 3 W reverse power. It is packaged in a 6×7×3.5 mm microstrip form with gold wire bonding for installation and operates from -55 to +85 °C with storage up to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05670 - 5o.com
Guangdong, China
Microstrip Isolator
5o05670
Microstrip Isolator 5o05670
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05670
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13261804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0040400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Drop in Circulator - 5o1156540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details