5o.com Coaxial Circulator 5o1013160

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1013160 is a coaxial circulator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It operates from 26.5 to 40.0 GHz with a maximum insertion loss of 1.6 dB at +25°C and minimum isolation of 12 dB. The device has a maximum VSWR of 1.5 and handles 10 W forward and reverse power. It features a 2.92mm female connector and dimensions of 13×16×12.8 mm with 50 Ω impedance. Operating temperature ranges from -45°C to +85°C, with storage from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o1013160 is a coaxial circulator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It operates from 26.5 to 40.0 GHz with a maximum insertion loss of 1.6 dB at +25°C and minimum isolation of 12 dB. The device has a maximum VSWR of 1.5 and handles 10 W forward and reverse power. It features a 2.92mm female connector and dimensions of 13×16×12.8 mm with 50 Ω impedance. Operating temperature ranges from -45°C to +85°C, with storage from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1013160 - 5o.com
Guangdong, China
Coaxial Circulator
5o1013160
Coaxial Circulator 5o1013160
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1013160
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12101491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0620250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1040401 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1013184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.6 :1
View Details