5o.com Coaxial Circulator 5o1032320

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1032320 series is a family of coaxial circulators designed for RF power amplifier protection in applications such as digital, satellite, mobile, medical, military, and space communications. Each variant operates within specified frequency ranges from 800 MHz to 2500 MHz, with insertion loss ranging from 0.3 dB to 0.6 dB, isolation of at least 18 dB, and VSWR up to 1.3. The devices use either N-type or SMA female connectors, measure 32×32×18 mm, and handle forward power up to 200 W and reverse power up to 100 W. Operating temperatures range from -40 °C to +85 °C depending on the model. Impedance is 50 Ω, and storage temperature spans -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1032320 series is a family of coaxial circulators designed for RF power amplifier protection in applications such as digital, satellite, mobile, medical, military, and space communications. Each variant operates within specified frequency ranges from 800 MHz to 2500 MHz, with insertion loss ranging from 0.3 dB to 0.6 dB, isolation of at least 18 dB, and VSWR up to 1.3. The devices use either N-type or SMA female connectors, measure 32×32×18 mm, and handle forward power up to 200 W and reverse power up to 100 W. Operating temperatures range from -40 °C to +85 °C depending on the model. Impedance is 50 Ω, and storage temperature spans -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1032320 - 5o.com
Guangdong, China
Coaxial Circulator
5o1032320
Coaxial Circulator 5o1032320
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1032320
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1250311 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details