5o.com Coaxial Circulator 5o1013180

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection in communication, military, and aerospace applications operate from 6.0 to 40.0 GHz, with insertion loss up to 1.2 dB and isolation up to 23 dB, depending on frequency band. The devices feature SMA or 2.92mm female connectors, 50 Ω impedance, and handle 60 W forward and reverse power. Operating temperature ranges from -55 °C to +85 °C or -40 °C to +85 °C, depending on model. Physical dimensions are 13 x 18 x 13.8 mm. Storage temperature extends to -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection in communication, military, and aerospace applications operate from 6.0 to 40.0 GHz, with insertion loss up to 1.2 dB and isolation up to 23 dB, depending on frequency band. The devices feature SMA or 2.92mm female connectors, 50 Ω impedance, and handle 60 W forward and reverse power. Operating temperature ranges from -55 °C to +85 °C or -40 °C to +85 °C, depending on model. Physical dimensions are 13 x 18 x 13.8 mm. Storage temperature extends to -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1013180 - 5o.com
Guangdong, China
Coaxial Circulator
5o1013180
Coaxial Circulator 5o1013180
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1013180
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12502804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1160607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 0.8000 :1
View Details
Drop in Circulator - 5o1156540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1053560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details