5o.com Dual Junction Drop in Circulator 5o12112560

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12112560 series comprises 3-port dual junction drop-in circulators designed for RF power amplifier protection in digital, satellite, mobile, medical, security, military, and commercial applications. Each variant operates within a specified frequency range from 145 MHz to 900 MHz, with isolation ratings between 32 dB and 46 dB, insertion loss from 0.6 dB to 1.4 dB, and VSWR up to 1.4. The devices feature a TAB connector type, 50 Ω impedance, and handle 300 W forward and reverse power. They are housed in a 112 mm × 56 mm × 15 mm package and operate over a temperature range of -30 °C to +70 °C, with storage temperatures from -55 °C to +125 °C. The series supports standard one-year warranty and requires stainless steel or brass screws for installation.

Datasheet Summary
Powered by GS/AI

The 5o12112560 series comprises 3-port dual junction drop-in circulators designed for RF power amplifier protection in digital, satellite, mobile, medical, security, military, and commercial applications. Each variant operates within a specified frequency range from 145 MHz to 900 MHz, with isolation ratings between 32 dB and 46 dB, insertion loss from 0.6 dB to 1.4 dB, and VSWR up to 1.4. The devices feature a TAB connector type, 50 Ω impedance, and handle 300 W forward and reverse power. They are housed in a 112 mm × 56 mm × 15 mm package and operate over a temperature range of -30 °C to +70 °C, with storage temperatures from -55 °C to +125 °C. The series supports standard one-year warranty and requires stainless steel or brass screws for installation.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12112560 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12112560
Dual Junction Drop in Circulator 5o12112560
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12112560
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o131125604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0648930 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o0238190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details