5o.com Waveguide Circulator 5o1648530

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulators covering 8.0 to 12.4 GHz are designed for RF power amplifier protection in communication, medical, military, and space applications. The devices are packaged in a 48 × 53 × 42 mm housing with WR90 (BJ100) waveguide connectors and operate with 50 Ω impedance. Each model supports forward and reverse power handling of 100 W, with operating temperatures from −40 to +85 °C and storage temperatures from −55 to +125 °C. Isolation ranges from 18 to 25 dB, VSWR from 1.15 to 1.3, and insertion loss from 0.25 to 0.55 dB, depending on the frequency band. Installation requires proper waveguide flange mating and even bolt tightening to prevent RF leakage.

Datasheet Summary
Powered by GS/AI

Waveguide circulators covering 8.0 to 12.4 GHz are designed for RF power amplifier protection in communication, medical, military, and space applications. The devices are packaged in a 48 × 53 × 42 mm housing with WR90 (BJ100) waveguide connectors and operate with 50 Ω impedance. Each model supports forward and reverse power handling of 100 W, with operating temperatures from −40 to +85 °C and storage temperatures from −55 to +125 °C. Isolation ranges from 18 to 25 dB, VSWR from 1.15 to 1.3, and insertion loss from 0.25 to 0.55 dB, depending on the frequency band. Installation requires proper waveguide flange mating and even bolt tightening to prevent RF leakage.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1648530 - 5o.com
Guangdong, China
Waveguide Circulator
5o1648530
Waveguide Circulator 5o1648530
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1648530
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0016211 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Drop in Isolator - 5o01801401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12171604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1043370 - 5o.com
Specs
Component Type Circulator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details