5o.com Drop in Isolator 5o0120200

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0120200 series is a drop-in isolator designed for RF power amplifier protection in communication, medical, military, and space applications. It features a TAB connector, 50Ω impedance, and operates over frequency ranges from 400 MHz to 2700 MHz with insertion loss between 0.25 dB and 0.7 dB, isolation up to 25 dB, and VSWR as low as 1.15. The device handles 100W forward power and 30W reverse power, with an operating temperature range of -40°C to +85°C and storage temperature up to +125°C. Dimensions are 20×20×10.6 mm.

Datasheet Summary
Powered by GS/AI

The 5o0120200 series is a drop-in isolator designed for RF power amplifier protection in communication, medical, military, and space applications. It features a TAB connector, 50Ω impedance, and operates over frequency ranges from 400 MHz to 2700 MHz with insertion loss between 0.25 dB and 0.7 dB, isolation up to 25 dB, and VSWR as low as 1.15. The device handles 100W forward power and 30W reverse power, with an operating temperature range of -40°C to +85°C and storage temperature up to +125°C. Dimensions are 20×20×10.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0120200 - 5o.com
Guangdong, China
Drop in Isolator
5o0120200
Drop in Isolator 5o0120200
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0120200
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0642420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Drop in Isolator - 5o0150491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details