5o.com Waveguide Isolator 5o0622600

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, covering 22.0 to 33.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.3 dB maximum insertion loss. Housed in a WR34 (BJ260) waveguide interface with dimensions of 30×60×22.4 mm and 50 Ω impedance. Handles 60 W forward and 30 W reverse power, operating from -40 to +75 °C and storing from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, covering 22.0 to 33.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.3 dB maximum insertion loss. Housed in a WR34 (BJ260) waveguide interface with dimensions of 30×60×22.4 mm and 50 Ω impedance. Handles 60 W forward and 30 W reverse power, operating from -40 to +75 °C and storing from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0622600 - 5o.com
Guangdong, China
Waveguide Isolator
5o0622600
Waveguide Isolator 5o0622600
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0622600
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13144720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05450 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 24.00 GHz
VSWR 1.3 :1
View Details