5o.com Microstrip Isolator 5o05450

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in communication and military applications, packaged in a 4.5×5.5×3.5mm surface-mount form with 50Ω impedance. Operates over frequency ranges including 18.0-22.0GHz and 19.2-23.2GHz with minimum 17dB isolation, maximum 1.3 VSWR, and 0.6dB insertion loss. Rated for 2W continuous and 10W peak forward and reverse power, with operating temperature from -55°C to +85°C and storage temperature to +125°C. Installed via gold wire bonding and sensitive to external magnetic fields.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in communication and military applications, packaged in a 4.5×5.5×3.5mm surface-mount form with 50Ω impedance. Operates over frequency ranges including 18.0-22.0GHz and 19.2-23.2GHz with minimum 17dB isolation, maximum 1.3 VSWR, and 0.6dB insertion loss. Rated for 2W continuous and 10W peak forward and reverse power, with operating temperature from -55°C to +85°C and storage temperature to +125°C. Installed via gold wire bonding and sensitive to external magnetic fields.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05450 - 5o.com
Guangdong, China
Microstrip Isolator
5o05450
Microstrip Isolator 5o05450
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05450
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1660600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o0396780 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.30 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0638980 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details