5o.com Dual Junction Coaxial Isolator 5o0364340

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0364340 is a dual junction coaxial isolator designed for RF power amplifier protection in communications, medical, military, and space applications. It operates over a frequency range of 2.0 to 4.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.2 dB. The device features SMA female or N female connectors, has a 50 Ω impedance, and is rated for 10 W forward power and 2 W reverse power. It measures 64.00 × 34.00 × 21.00 mm and operates within a temperature range of +10 °C to +70 °C with storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0364340 is a dual junction coaxial isolator designed for RF power amplifier protection in communications, medical, military, and space applications. It operates over a frequency range of 2.0 to 4.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.2 dB. The device features SMA female or N female connectors, has a 50 Ω impedance, and is rated for 10 W forward power and 2 W reverse power. It measures 64.00 × 34.00 × 21.00 mm and operates within a temperature range of +10 °C to +70 °C with storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0364340
Dual Junction Coaxial Isolator 5o0364340
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0364340
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o01801401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Surface Mount Isolator - 5o04360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0053560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0264340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details