5o.com Dual Junction Coaxial Isolator 5o0396780

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0396780 series comprises dual junction coaxial isolators designed for RF power amplifier protection in communication, medical, security, military, and space applications. The devices operate across frequency ranges from 300 MHz to 1300 MHz with insertion loss between 0.5 dB and 1.2 dB, isolation minimum of 32 dB, and VSWR up to 1.4. They feature N or SMA female connectors, handle forward power up to 400 W and reverse power up to 250 W, and operate within a temperature range of -30°C to +70°C. The package measures 96 × 78 × 24 mm with 50 Ω impedance. Storage temperature extends from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o0396780 series comprises dual junction coaxial isolators designed for RF power amplifier protection in communication, medical, security, military, and space applications. The devices operate across frequency ranges from 300 MHz to 1300 MHz with insertion loss between 0.5 dB and 1.2 dB, isolation minimum of 32 dB, and VSWR up to 1.4. They feature N or SMA female connectors, handle forward power up to 400 W and reverse power up to 250 W, and operate within a temperature range of -30°C to +70°C. The package measures 96 × 78 × 24 mm with 50 Ω impedance. Storage temperature extends from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0396780 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0396780
Dual Junction Coaxial Isolator 5o0396780
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0396780
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Drop in Circulator - 5o12171614 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1638380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0160750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details