5o.com Microstrip Isolator 5o051290

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o051290 series comprises microstrip isolators designed for RF power amplifier protection in communication, medical, military, and space applications. The isolators operate over frequency ranges including 6.0 to 18.0 GHz and 8.0 to 18.0 GHz, with a minimum isolation of 14 dB and a maximum VSWR of 1.7. They feature a microstrip connector type, 50 Ω impedance, and dimensions of 12 × 9.7 × 4.6 mm. The devices handle a forward power of 16 W and reverse power of 2 W, with an operating temperature range of -55 to +85°C and a storage temperature range of -55 to +125°C. Installation requires gold wire bonding, and exposure to strong magnetic fields must be avoided.

Datasheet Summary
Powered by GS/AI

The 5o051290 series comprises microstrip isolators designed for RF power amplifier protection in communication, medical, military, and space applications. The isolators operate over frequency ranges including 6.0 to 18.0 GHz and 8.0 to 18.0 GHz, with a minimum isolation of 14 dB and a maximum VSWR of 1.7. They feature a microstrip connector type, 50 Ω impedance, and dimensions of 12 × 9.7 × 4.6 mm. The devices handle a forward power of 16 W and reverse power of 2 W, with an operating temperature range of -55 to +85°C and a storage temperature range of -55 to +125°C. Installation requires gold wire bonding, and exposure to strong magnetic fields must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o051290 - 5o.com
Guangdong, China
Microstrip Isolator
5o051290
Microstrip Isolator 5o051290
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o051290
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o13261824 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1013184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.6 :1
View Details
Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details