5o.com Dual Junction Coaxial Isolator 5o03160800

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o03160800 series comprises dual junction coaxial isolators designed for RF power amplifier protection in commercial, military, and space applications. Each unit operates within a frequency range of 25 to 55 MHz, with insertion loss ranging from 3.6 to 6.0 dB, isolation of 24 to 40 dB minimum, and VSWR up to 1.45 maximum. The isolators feature either SMA female or N-type female/male connectors, handle 100 W forward and 50 W reverse power, and maintain a 50 Ω impedance. The physical dimensions are 160 mm × 80 mm × 28 mm, with an operating temperature range of +10 °C to +60 °C or +20 °C to +60 °C depending on variant, and storage temperatures from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o03160800 series comprises dual junction coaxial isolators designed for RF power amplifier protection in commercial, military, and space applications. Each unit operates within a frequency range of 25 to 55 MHz, with insertion loss ranging from 3.6 to 6.0 dB, isolation of 24 to 40 dB minimum, and VSWR up to 1.45 maximum. The isolators feature either SMA female or N-type female/male connectors, handle 100 W forward and 50 W reverse power, and maintain a 50 Ω impedance. The physical dimensions are 160 mm × 80 mm × 28 mm, with an operating temperature range of +10 °C to +60 °C or +20 °C to +60 °C depending on variant, and storage temperatures from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o03160800 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o03160800
Dual Junction Coaxial Isolator 5o03160800
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o03160800
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1370380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o118150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0013182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details