5o.com Dual Junction Coaxial Isolator 5o0326182

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator operating from 12.0 to 18.0 GHz with 36 dB minimum isolation, 1.3 maximum VSWR, and 1.0 dB maximum insertion loss, designed for RF power amplifier protection in communication, medical, and military applications. The part is housed in a 26×18×13.8 mm enclosure with SMA female connectors, 50 Ω impedance, 60 W forward power handling, and 10 W reverse power rating. It operates from -55 °C to +85 °C and survives storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator operating from 12.0 to 18.0 GHz with 36 dB minimum isolation, 1.3 maximum VSWR, and 1.0 dB maximum insertion loss, designed for RF power amplifier protection in communication, medical, and military applications. The part is housed in a 26×18×13.8 mm enclosure with SMA female connectors, 50 Ω impedance, 60 W forward power handling, and 10 W reverse power rating. It operates from -55 °C to +85 °C and survives storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0326182 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0326182
Dual Junction Coaxial Isolator 5o0326182
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0326182
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0633330 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o101181400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Circulator - 5o131608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details