5o.com Surface Mount Isolator 5o04360

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator for RF power amplifier protection in digital, satellite, mobile, medical, communication, security, military, and space applications. Operates across 200 MHz to 1875 MHz with insertion loss ranging from 0.2 dB to 0.65 dB and isolation from 15 dB to 30 dB depending on frequency band. Has a 50 Ω impedance, 200 W forward power rating, and 10 W reverse power handling. Package is SMT with overall dimensions of 36 mm diameter by 11 mm height. Operating temperature range is -40 °C to +85 °C, with storage temperature from -55 °C to +125 °C. VSWR varies from 1.15 to 1.45 across the frequency bands.

Datasheet Summary
Powered by GS/AI

Surface mount isolator for RF power amplifier protection in digital, satellite, mobile, medical, communication, security, military, and space applications. Operates across 200 MHz to 1875 MHz with insertion loss ranging from 0.2 dB to 0.65 dB and isolation from 15 dB to 30 dB depending on frequency band. Has a 50 Ω impedance, 200 W forward power rating, and 10 W reverse power handling. Package is SMT with overall dimensions of 36 mm diameter by 11 mm height. Operating temperature range is -40 °C to +85 °C, with storage temperature from -55 °C to +125 °C. VSWR varies from 1.15 to 1.45 across the frequency bands.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Isolator - 5o04360 - 5o.com
Guangdong, China
Surface Mount Isolator
5o04360
Surface Mount Isolator 5o04360
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o04360
Product Name Surface Mount Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0621280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Surface Mount Circulator - 5o1491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.80 to 12.00 GHz
VSWR 1.25 :1
View Details