5o.com Drop in Isolator 5o0125250

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0125250 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military communications. It operates across frequencies from 210 MHz to 3600 MHz, with isolation ranging from 15 dB to 25 dB, insertion loss from 0.2 dB to 0.6 dB, and VSWR up to 1.45. It features a TAB connector, 50 Ω impedance, and handles 200 W forward power and 30 W reverse power. The device is housed in a 25.4 × 25.4 × 10.5 mm package and operates reliably from -40°C to +85°C, with storage tolerance up to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o0125250 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military communications. It operates across frequencies from 210 MHz to 3600 MHz, with isolation ranging from 15 dB to 25 dB, insertion loss from 0.2 dB to 0.6 dB, and VSWR up to 1.45. It features a TAB connector, 50 Ω impedance, and handles 200 W forward power and 30 W reverse power. The device is housed in a 25.4 × 25.4 × 10.5 mm package and operates reliably from -40°C to +85°C, with storage tolerance up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0125250 - 5o.com
Guangdong, China
Drop in Isolator
5o0125250
Drop in Isolator 5o0125250
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0125250
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13703804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1034340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0180800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Surface Mount Isolator - 5o04200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details