5o.com Dual Junction Coaxial Circulator 5o13422204

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-port dual junction coaxial circulator covering 4.0 to 8.0 GHz, designed for RF power amplifier protection in communication and military applications. Features 36 dB isolation, 1.0 dB maximum insertion loss, and 1.3 maximum VSWR. Available with SMA female or N female connectors, housed in a 42×22.5×15 mm enclosure with 50 Ω impedance. Supports forward and reverse power handling up to 100 W and operates over a temperature range of -55 to +85 °C. Storage temperature extends to +125 °C.

Datasheet Summary
Powered by GS/AI

4-port dual junction coaxial circulator covering 4.0 to 8.0 GHz, designed for RF power amplifier protection in communication and military applications. Features 36 dB isolation, 1.0 dB maximum insertion loss, and 1.3 maximum VSWR. Available with SMA female or N female connectors, housed in a 42×22.5×15 mm enclosure with 50 Ω impedance. Supports forward and reverse power handling up to 100 W and operates over a temperature range of -55 to +85 °C. Storage temperature extends to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13422204 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13422204
Dual Junction Coaxial Circulator 5o13422204
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13422204
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0025281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1350280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0021220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details