5o.com Surface Mount Isolator 5o04250

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o04250 series comprises surface mount isolators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates within a specified frequency range from 200 to 3600 MHz, features a 50Ω impedance, and uses an SMT package with overall dimensions of Φ25.4 mm by 9.00 mm. The devices provide minimum isolation of 15 dB and maximum insertion loss of 0.6 dB across their bands, with VSWR up to 1.45. They handle 30 W forward power and 10 W reverse power, and operate reliably from -40 to +85°C with a storage range of -55 to +125°C. Reflow soldering must not exceed 260°C. The series does not list qualification standards beyond its application contexts.

Datasheet Summary
Powered by GS/AI

The 5o04250 series comprises surface mount isolators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates within a specified frequency range from 200 to 3600 MHz, features a 50Ω impedance, and uses an SMT package with overall dimensions of Φ25.4 mm by 9.00 mm. The devices provide minimum isolation of 15 dB and maximum insertion loss of 0.6 dB across their bands, with VSWR up to 1.45. They handle 30 W forward power and 10 W reverse power, and operate reliably from -40 to +85°C with a storage range of -55 to +125°C. Reflow soldering must not exceed 260°C. The series does not list qualification standards beyond its application contexts.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Isolator - 5o04250 - 5o.com
Guangdong, China
Surface Mount Isolator
5o04250
Surface Mount Isolator 5o04250
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o04250
Product Name Surface Mount Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o101041100 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0156630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0142490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1132320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.10 GHz
VSWR 1.15 :1
View Details