5o.com Microstrip Isolator 5o05340

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o05340 series consists of microstrip isolators designed for RF power amplifier protection in applications including communications, military, and space systems. Each variant operates within a frequency range of 31.0 to 40.0 GHz, provides a minimum isolation of 14 dB, has a maximum VSWR of 1.5, and an insertion loss of up to 1.2 dB. All units feature a 50 Ω impedance, handle up to 2 W forward and reverse power, and operate within a temperature range of -55 °C to +85 °C. The devices are housed in a 3.5 × 4 × 3.5 mm package and require gold wire bonding for installation. Strong magnetic fields must be avoided during use.

Datasheet Summary
Powered by GS/AI

The 5o05340 series consists of microstrip isolators designed for RF power amplifier protection in applications including communications, military, and space systems. Each variant operates within a frequency range of 31.0 to 40.0 GHz, provides a minimum isolation of 14 dB, has a maximum VSWR of 1.5, and an insertion loss of up to 1.2 dB. All units feature a 50 Ω impedance, handle up to 2 W forward and reverse power, and operate within a temperature range of -55 °C to +85 °C. The devices are housed in a 3.5 × 4 × 3.5 mm package and require gold wire bonding for installation. Strong magnetic fields must be avoided during use.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05340 - 5o.com
Guangdong, China
Microstrip Isolator
5o05340
Microstrip Isolator 5o05340
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05340
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0080800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o101001000 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0032340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o018152 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details