5o.com Drop in Circulator 5o1119190

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1119190 is a drop-in circulator designed for RF power amplifier protection in communications, medical, military, and space applications. It features a 19×19×8.6 mm form factor with a 50Ω impedance and operates over the frequency range of 0.6 to 5.0 GHz. The device supports an input and reverse power handling of 100 W, with insertion loss ranging from 0.25 to 0.6 dB and isolation ranging from 16 to 25 dB depending on the frequency band. It operates reliably from −40 to +85°C and uses TAB connectors. The circulator is designed for use with stainless steel or brass mounting screws and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1119190 is a drop-in circulator designed for RF power amplifier protection in communications, medical, military, and space applications. It features a 19×19×8.6 mm form factor with a 50Ω impedance and operates over the frequency range of 0.6 to 5.0 GHz. The device supports an input and reverse power handling of 100 W, with insertion loss ranging from 0.25 to 0.6 dB and isolation ranging from 16 to 25 dB depending on the frequency band. It operates reliably from −40 to +85°C and uses TAB connectors. The circulator is designed for use with stainless steel or brass mounting screws and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1119190 - 5o.com
Guangdong, China
Drop in Circulator
5o1119190
Drop in Circulator 5o1119190
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1119190
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o051290 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.7 :1
View Details
Coaxial Isolator - 5o0035480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0032340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0621280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details