5o.com Dual Junction Drop in Isolator 5o02120600

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o02120600 series is a dual junction drop-in isolator designed for RF power amplifier protection in medical, communication, and military applications. It operates across frequency ranges from 45 MHz to 270 MHz, with insertion loss up to 50 dB, VSWR as low as 1.15, and forward power handling of 100 W. The isolators feature a TAB connector type, 50 Ω impedance, and are housed in a 120 × 60 × 28 mm package. Operating temperatures range from -55 °C to +125 °C for storage, with operational ranges varying by model from -30 °C to +70 °C. The devices support high isolation up to 50 dB and are intended for use with stainless steel or brass mounting screws.

Datasheet Summary
Powered by GS/AI

The 5o02120600 series is a dual junction drop-in isolator designed for RF power amplifier protection in medical, communication, and military applications. It operates across frequency ranges from 45 MHz to 270 MHz, with insertion loss up to 50 dB, VSWR as low as 1.15, and forward power handling of 100 W. The isolators feature a TAB connector type, 50 Ω impedance, and are housed in a 120 × 60 × 28 mm package. Operating temperatures range from -55 °C to +125 °C for storage, with operational ranges varying by model from -30 °C to +70 °C. The devices support high isolation up to 50 dB and are intended for use with stainless steel or brass mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o02120600 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o02120600
Dual Junction Drop in Isolator 5o02120600
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o02120600
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1132340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0030380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Circulator - 5o13703804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1159720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details